Ohmite Manufacturing Co. Through Hole Resistors B20J100KE

Description
100 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
100 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B20J100KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B20J100KE-ND
Through Hole Resistors B20J100KE-ND
100 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

100 kOhms ±5% 20W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel - 70022619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel
70022619
Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel 70022619
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
RES 100K OHM 20W 5% AXIAL - 547-B20J100KE - Utmel Electronic Limited
Hong Kong, China
RES 100K OHM 20W 5% AXIAL
547-B20J100KE
RES 100K OHM 20W 5% AXIAL 547-B20J100KE
RES 100K OHM 20W 5% AXIAL

RES 100K OHM 20W 5% AXIAL

Supplier's Site
Wirewound Resistor, 100Kohm, 20W, 5%; Resistance Ohmite - 64K3761 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 20W, 5%; Resistance Ohmite
64K3761
Wirewound Resistor, 100Kohm, 20W, 5%; Resistance Ohmite 64K3761
WIREWOUND RESISTOR, 100KOHM, 20W, 5%; Resistance:100kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100KOHM, 20W, 5%; Resistance:100kohm; Product Range:B20 Series; Power Rating:20W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number B20J100KE-ND 70022619 547-B20J100KE 64K3761
Product Name Through Hole Resistors Resistor;Wirewound;Res 100 Kilohms;Pwr-Rtg 20 W;Tol 5%;Axial;Vitreous Enamel RES 100K OHM 20W 5% AXIAL Wirewound Resistor, 100Kohm, 20W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound; Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads ThroughHole; Axial Leads; Through Hole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers