Vishay Intertechnology, Inc. 210 OHM 10W Resistor RER65F2100RC02

Description
RES CHAS MNT 210 OHM 1% 10W Product overview: RER65F2100RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F2100RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 210 OHM 1% 10W Product overview: RER65F2100RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F2100RC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
210 OHM 10W Resistor - 54-RER65F2100RC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
210 OHM 10W Resistor
54-RER65F2100RC02
210 OHM 10W Resistor 54-RER65F2100RC02
RES CHAS MNT 210 OHM 1% 10W Product overview: RER65F2100RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F2100RC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 210 OHM 1% 10W Product overview: RER65F2100RC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 210 OHM, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RER65F2100RC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RER65F2100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2100RC02-ND
Chassis Mount Resistors RER65F2100RC02-ND
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 210 OHM 10W 1% AXIAL LUGS - RER65F2100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM 10W 1% AXIAL LUGS
RER65F2100RC02
RES 210 OHM 10W 1% AXIAL LUGS RER65F2100RC02
RES 210ohm 10W 1% AXIAL LUGS

RES 210ohm 10W 1% AXIAL LUGS

Supplier's Site
Laguna Hills, CA, United States
Chassis Mount Resistors - RER65F2100RC02
793116-RER65F2100RC02
Chassis Mount Resistors - RER65F2100RC02 793116-RER65F2100RC02
Manufacturer: Vishay Dale Win Source Part Number: 793116-RER65F2100RC0 2 Series: Military, MIL-PRF-39009, RER65 Packaging: Bulk Operating Temperature Range: -55°C ~ 250°C Features: Military, Moisture Resistant Package: Axial, Box Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Failure Rate: R (0.01%) Power (Watts): 10W Mounting Feature: Flanges Resistance (Ohms): 210 Composition: Wirewound Family Name: ERH Coating, Housing Type: Aluminum Categories: Resistors Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm) Height - Seated (Maximum): 0.405" (10.29mm) Alternative Parts (Cross-Reference): RE65G2100; 10CHN-210-1%-10W; RE65N2100; 10CH-210-1%-10W; Introduction Date: June 05, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 793116-RER65F2100RC02
Series: Military, MIL-PRF-39009, RER65
Packaging: Bulk
Operating Temperature Range: -55°C ~ 250°C
Features: Military, Moisture Resistant
Package: Axial, Box
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Failure Rate: R (0.01%)
Power (Watts): 10W
Mounting Feature: Flanges
Resistance (Ohms): 210
Composition: Wirewound
Family Name: ERH
Coating, Housing Type: Aluminum
Categories: Resistors
Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm)
Height - Seated (Maximum): 0.405" (10.29mm)
Alternative Parts (Cross-Reference): RE65G2100; 10CHN-210-1%-10W; RE65N2100; 10CH-210-1%-10W;
Introduction Date: June 05, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack - 873-RER65F2100RC02 - Utmel Electronic Limited
Hong Kong, China
Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack
873-RER65F2100RC02
Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack 873-RER65F2100RC02
Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack

Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F2100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2100RC02
Chassis Mount Resistors RER65F2100RC02
RES CHAS MNT 210 OHM 1% 10W

RES CHAS MNT 210 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 54-RER65F2100RC02 RER65F2100RC02-ND RER65F2100RC02 793116-RER65F2100RC02 873-RER65F2100RC02 RER65F2100RC02
Product Name 210 OHM 10W Resistor Chassis Mount Resistors RES 210 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors - RER65F2100RC02 Res Wirewound 210 Ohm 1% 10W 20ppm/C 0.01% Aluminum Housed AXL Flange Mount Card Pack Chassis Mount Resistors
Mounting / Packaging Axial, Box Axial, Box Axial Leads Tab Terminals Axial Leads; Flanges Solder Lugs
Resistance Range 210 ohms 210 ohms 210 ohms 210 ohms 210 ohms 210 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers