Vishay Precision Group SMD 2 W 400 ohm Resistor WSC4527400R0FEA

Description
RESISTOR, WIRE WOUND, 2 W, 1 %, 20 ppm, 400 ohm, SURFACE MOUNT, 4527, CHIP, ROHS COMPLIANT Product overview: WSC4527400R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 400 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527400R0FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 2 W, 1 %, 20 ppm, 400 ohm, SURFACE MOUNT, 4527, CHIP, ROHS COMPLIANT Product overview: WSC4527400R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 400 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527400R0FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2 W 400 ohm Resistor - 52-WSC4527400R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2 W 400 ohm Resistor
52-WSC4527400R0FEA
SMD 2 W 400 ohm Resistor 52-WSC4527400R0FEA
RESISTOR, WIRE WOUND, 2 W, 1 %, 20 ppm, 400 ohm, SURFACE MOUNT, 4527, CHIP, ROHS COMPLIANT Product overview: WSC4527400R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 400 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527400R0FEA can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 2 W, 1 %, 20 ppm, 400 ohm, SURFACE MOUNT, 4527, CHIP, ROHS COMPLIANT Product overview: WSC4527400R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2 W, 400 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2 W, 400 ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527400R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC4527400R0FEA
903367-WSC4527400R0FEA
Chip Resistor - Surface Mount - WSC4527400R0FEA 903367-WSC4527400R0FEA
Manufacturer: Vishay Win Source Part Number: 903367-WSC4527400R0F EA Series: WSC Operating Temperature Range: -65°C ~ 275°C Features: 400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound Package: 4527 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4527 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: WSCC-400TR, WSCC-400CT, WSCC-400DKR

Manufacturer: Vishay
Win Source Part Number: 903367-WSC4527400R0FEA
Series: WSC
Operating Temperature Range: -65°C ~ 275°C
Features: 400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
Package: 4527 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4527
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: WSCC-400TR, WSCC-400CT, WSCC-400DKR

Buy Now Datasheet
RES 400 OHM 2W 1% 4527 WW SMD - WSC4527400R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 2W 1% 4527 WW SMD
WSC4527400R0FEA
RES 400 OHM 2W 1% 4527 WW SMD WSC4527400R0FEA
RES 400ohm 2W 1% 4527 WW SMD

RES 400ohm 2W 1% 4527 WW SMD

Supplier's Site
Chip Resistor - Surface Mount - WSCC-400DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-400DKR-ND
Chip Resistor - Surface Mount WSCC-400DKR-ND
400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-400TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-400TR-ND
Chip Resistor - Surface Mount WSCC-400TR-ND
400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-400CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-400CT-ND
Chip Resistor - Surface Mount WSCC-400CT-ND
400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

400 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
RES SMD 400 OHM 1% 2W 4527 - 873-WSC4527400R0FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 400 OHM 1% 2W 4527
873-WSC4527400R0FEA
RES SMD 400 OHM 1% 2W 4527 873-WSC4527400R0FEA
RES SMD 400 OHM 1% 2W 4527

RES SMD 400 OHM 1% 2W 4527

Supplier's Site
Wirewound Resistor, 400 Ohm, 2W, 1%; Resistance Vishay - 61P0216 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 2W, 1%; Resistance Vishay
61P0216
Wirewound Resistor, 400 Ohm, 2W, 1%; Resistance Vishay 61P0216
WIREWOUND RESISTOR, 400 OHM, 2W, 1%; Resistance:400ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 2W, 1%; Resistance:400ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 400 Ohm, 2W, 1%, Full Reel; Resistance Vishay - 28X3243 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 2W, 1%, Full Reel; Resistance Vishay
28X3243
Wirewound Resistor, 400 Ohm, 2W, 1%, Full Reel; Resistance Vishay 28X3243
WIREWOUND RESISTOR, 400 OHM, 2W, 1%, FULL REEL; Resistance:400ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 2W, 1%, FULL REEL; Resistance:400ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:-; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Res Ww 4527 400 Ohm 1% 2W 20Ppm/ C Smd Rohs Compliant Vishay - 38AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Res Ww 4527 400 Ohm 1% 2W 20Ppm/ C Smd Rohs Compliant Vishay
38AH3349
Res Ww 4527 400 Ohm 1% 2W 20Ppm/ C Smd Rohs Compliant Vishay 38AH3349
RES WW 4527 400 OHM 1% 2W 20PPM/ C SMD ROHS COMPLIANT: YES

RES WW 4527 400 OHM 1% 2W 20PPM/ C SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-WSC4527400R0FEA 903367-WSC4527400R0FEA WSC4527400R0FEA WSCC-400DKR-ND 873-WSC4527400R0FEA 61P0216 38AH3349
Product Name SMD 2 W 400 ohm Resistor Chip Resistor - Surface Mount - WSC4527400R0FEA RES 400 OHM 2W 1% 4527 WW SMD Chip Resistor - Surface Mount RES SMD 400 OHM 1% 2W 4527 Wirewound Resistor, 400 Ohm, 2W, 1%; Resistance Vishay Res Ww 4527 400 Ohm 1% 2W 20Ppm/ C Smd Rohs Compliant Vishay
Resistance Range 400 ohms 400 ohms 400 ohms 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS RoHS RoHS
Technology / Construction Wirewound Wirewound Wirewound; Wirewound Wirewound
Operating Temperature -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F) -65 to 275 C (-85 to 527 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details