Vishay Precision Group Chip Resistor - Surface Mount WSC4527100R0FEA

Description
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - WSCC-100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-100CT-ND
Chip Resistor - Surface Mount WSCC-100CT-ND
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-100DKR-ND
Chip Resistor - Surface Mount WSCC-100DKR-ND
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCC-100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCC-100TR-ND
Chip Resistor - Surface Mount WSCC-100TR-ND
100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

100 Ohms ±1% 2W Chip Resistor 4527 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
RES 100 OHM 2W 1% 4527 WW SMD - WSC4527100R0FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 2W 1% 4527 WW SMD
WSC4527100R0FEA
RES 100 OHM 2W 1% 4527 WW SMD WSC4527100R0FEA
RES 100ohm 2W 1% 4527 WW SMD

RES 100ohm 2W 1% 4527 WW SMD

Supplier's Site
2W Resistor - 52-WSC4527100R0FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Wirewound Resistor 2W 1% 100R 4527 SM Product overview: WSC4527100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527100R0FEA can be used for catalog matching and distributor lookup.

Wirewound Resistor 2W 1% 100R 4527 SM Product overview: WSC4527100R0FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC4527100R0FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Wirewound, 100R, 1%, 2W, 4527; Resistance Vishay - 13P0519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 100R, 1%, 2W, 4527; Resistance Vishay
13P0519
Res, Wirewound, 100R, 1%, 2W, 4527; Resistance Vishay 13P0519
RES, WIREWOUND, 100R, 1%, 2W, 4527; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 100R, 1%, 2W, 4527; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:4527 [11470 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
RES SMD 100 OHM 1% 2W 4527 - 873-WSC4527100R0FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 100 OHM 1% 2W 4527
873-WSC4527100R0FEA
RES SMD 100 OHM 1% 2W 4527 873-WSC4527100R0FEA
RES SMD 100 OHM 1% 2W 4527

RES SMD 100 OHM 1% 2W 4527

Supplier's Site
Chip Resistor - Surface Mount - WSC4527100R0FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC4527100R0FEA
Chip Resistor - Surface Mount WSC4527100R0FEA
RES SMD 100 OHM 1% 2W 4527

RES SMD 100 OHM 1% 2W 4527

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number WSCC-100CT-ND WSC4527100R0FEA 52-WSC4527100R0FEA 13P0519 873-WSC4527100R0FEA WSC4527100R0FEA
Product Name Chip Resistor - Surface Mount RES 100 OHM 2W 1% 4527 WW SMD 2W Resistor Res, Wirewound, 100R, 1%, 2W, 4527; Resistance Vishay RES SMD 100 OHM 1% 2W 4527 Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound; Wirewound Wirewound
Mounting / Packaging 4527 J-Lead Surface Mount Technology (SMT / SMD) 4527 [11470 Metric] Surface Mount Technology (SMT / SMD); J-leads; SURFACE MOUNT
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details