Ohmite Manufacturing Co. Through Hole Resistors TWW10J2R7E

Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet
Description
10W CERAMIC RADIAL WWND RES.5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 273-TWW10J2R7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
273-TWW10J2R7E-ND
Through Hole Resistors 273-TWW10J2R7E-ND
10W CERAMIC RADIAL WWND RES.5%

10W CERAMIC RADIAL WWND RES.5%

Buy Now Datasheet
Wirewound Resistor - TWW10J2R7E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
TWW10J2R7E
Wirewound Resistor TWW10J2R7E
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Resistor Wirewound, 2.7 Ohm, 10W, 5%; Resistance Ohmite - 64K7643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.7 Ohm, 10W, 5%; Resistance Ohmite
64K7643
Resistor Wirewound, 2.7 Ohm, 10W, 5%; Resistance Ohmite 64K7643
RESISTOR WIREWOUND, 2.7 OHM, 10W, 5%; Resistance:2.7ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.7 OHM, 10W, 5%; Resistance:2.7ohm; Product Range:TWW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:750V; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site
TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor - 547-TWW10J2R7E - Utmel Electronic Limited
Hong Kong, China
TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor
547-TWW10J2R7E
TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor 547-TWW10J2R7E
TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor

TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 273-TWW10J2R7E-ND TWW10J2R7E 64K7643 547-TWW10J2R7E
Product Name Through Hole Resistors Wirewound Resistor Resistor Wirewound, 2.7 Ohm, 10W, 5%; Resistance Ohmite TWW Series 10 W 2.7 Ohm ±5% ±400 ppm/°C Radial Flameproof Ceramic Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound Ceramic Composition; Wirewound; Wirewound
Mounting / Packaging Radial Leads; Radial Radial Leaded ThroughHole; Radial Leads; Through Hole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details