Bourns, Inc. SMD 2W Resistor PWR2010W1001FE

Description
RES SMD 1K OHM 1% 1/2W 2010 Product overview: PWR2010W1001FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W1001FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1K OHM 1% 1/2W 2010 Product overview: PWR2010W1001FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W1001FE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W Resistor - 52-PWR2010W1001FE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W Resistor
52-PWR2010W1001FE
SMD 2W Resistor 52-PWR2010W1001FE
RES SMD 1K OHM 1% 1/2W 2010 Product overview: PWR2010W1001FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W1001FE can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 1% 1/2W 2010 Product overview: PWR2010W1001FE from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-PWR2010W1001FE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - PWR2010W1001FE
905824-PWR2010W1001FE
Chip Resistor - Surface Mount - PWR2010W1001FE 905824-PWR2010W1001FE
Manufacturer: Bourns Inc. Win Source Part Number: 905824-PWR2010W1001F E Series: PWR2010 Operating Temperature Range: -55°C ~ 155°C Features: 1 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound Package: 2010 J-Lead Package: Reel - TR Family Name: PWR2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030

Manufacturer: Bourns Inc.
Win Source Part Number: 905824-PWR2010W1001FE
Series: PWR2010
Operating Temperature Range: -55°C ~ 155°C
Features: 1 kOhms ±1% 0.5W, 1/2W Chip Resistor 2010 J-Lead Current Sense, Pulse Withstanding Wirewound
Package: 2010 J-Lead
Package: Reel - TR
Family Name: PWR2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030

Buy Now Datasheet
Resistor, Fixed, Power Bourns - 23T3344 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Fixed, Power Bourns
23T3344
Resistor, Fixed, Power Bourns 23T3344
RESISTOR, FIXED, POWER

RESISTOR, FIXED, POWER

Supplier's Site
RES SMD 1K OHM 1% 1/2W 2010 - 103-PWR2010W1001FE - Utmel Electronic Limited
Hong Kong, China
RES SMD 1K OHM 1% 1/2W 2010
103-PWR2010W1001FE
RES SMD 1K OHM 1% 1/2W 2010 103-PWR2010W1001FE
RES SMD 1K OHM 1% 1/2W 2010

RES SMD 1K OHM 1% 1/2W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-PWR2010W1001FE 905824-PWR2010W1001FE 23T3344 103-PWR2010W1001FE
Product Name SMD 2W Resistor Chip Resistor - Surface Mount - PWR2010W1001FE Resistor, Fixed, Power Bourns RES SMD 1K OHM 1% 1/2W 2010
Technology / Construction Wirewound Wirewound Wirewound; Wirewound
Mounting / Packaging 2010 J-Lead Surface Mount Technology (SMT / SMD); J-leads; 2010; SURFACE MOUNT
Resistance Range 1000 ohms 1000 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details