Vishay Intertechnology, Inc. 0.68 OHM 10W Resistor CP0010R6800JE66

Description
RES 0.68 OHM 10W 5% AXIAL Product overview: CP0010R6800JE66 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CP0010R6800JE66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.68 OHM 10W 5% AXIAL Product overview: CP0010R6800JE66 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CP0010R6800JE66 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.68 OHM 10W Resistor - 53-CP0010R6800JE66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.68 OHM 10W Resistor
53-CP0010R6800JE66
0.68 OHM 10W Resistor 53-CP0010R6800JE66
RES 0.68 OHM 10W 5% AXIAL Product overview: CP0010R6800JE66 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CP0010R6800JE66 can be used for catalog matching and distributor lookup.

RES 0.68 OHM 10W 5% AXIAL Product overview: CP0010R6800JE66 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.68 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.68 OHM, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CP0010R6800JE66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - CP0010R6800JE66
1000915-CP0010R6800JE66
Through Hole Resistors - CP0010R6800JE66 1000915-CP0010R6800JE66
Manufacturer: Vishay Win Source Part Number: 1000915-CP0010R6800J E66 Packaging: Bulk Features: Flame Proof, Safety Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Power (Watts): 10W Resistance (Ohms): 0.68 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -65°C to 275°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1000915-CP0010R6800JE66
Packaging: Bulk
Features: Flame Proof, Safety
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 10W
Resistance (Ohms): 0.68
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -65°C to 275°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RES 0.68 OHM 10W 5% AXIAL - 873-CP0010R6800JE66 - Utmel Electronic Limited
Hong Kong, China
RES 0.68 OHM 10W 5% AXIAL
873-CP0010R6800JE66
RES 0.68 OHM 10W 5% AXIAL 873-CP0010R6800JE66
RES 0.68 OHM 10W 5% AXIAL

RES 0.68 OHM 10W 5% AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 53-CP0010R6800JE66 1000915-CP0010R6800JE66 873-CP0010R6800JE66
Product Name 0.68 OHM 10W Resistor Through Hole Resistors - CP0010R6800JE66 RES 0.68 OHM 10W 5% AXIAL
Technology / Construction Wirewound Wirewound; Wirewound
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details