Stackpole Electronics, Inc. Chip Resistor - Surface Mount SM6227FT210R

Description
210 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet
Description
210 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - SM6227FT210R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227FT210R-ND
Chip Resistor - Surface Mount SM6227FT210R-ND
210 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

210 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM6227FT210R
895443-SM6227FT210R
Chip Resistor - Surface Mount - SM6227FT210R 895443-SM6227FT210R
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 895443-SM6227FT210R Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 210 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 6227 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 6227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 3 210 1% R, SM32101%R, SM32101%R-ND, SM3210FR, SM3210FR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 895443-SM6227FT210R
Series: SM
Operating Temperature Range: -55°C ~ 275°C
Features: 210 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Package: 6227 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 6227
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: SM 3 210 1% R, SM32101%R, SM32101%R-ND, SM3210FR, SM3210FR-ND

Buy Now Datasheet
RES SMD 210 OHM 1% 3W 6227 - 762-SM6227FT210R - Utmel Electronic Limited
Hong Kong, China
RES SMD 210 OHM 1% 3W 6227
762-SM6227FT210R
RES SMD 210 OHM 1% 3W 6227 762-SM6227FT210R
RES SMD 210 OHM 1% 3W 6227

RES SMD 210 OHM 1% 3W 6227

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number SM6227FT210R-ND 895443-SM6227FT210R 762-SM6227FT210R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - SM6227FT210R RES SMD 210 OHM 1% 3W 6227
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound; Wirewound
Mounting / Packaging 6227 J-Lead Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers