Stackpole Electronics, Inc. Chip Resistor - Surface Mount - SM6227FT20R0 SM6227FT20R0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 895441-SM6227FT20R0 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 20 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 6227 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 6227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 3 20 1% R, SM3201%R, SM3201%R-ND, SM320FR, SM320FR-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 895441-SM6227FT20R0 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 20 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 6227 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 6227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 3 20 1% R, SM3201%R, SM3201%R-ND, SM320FR, SM320FR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM6227FT20R0
895441-SM6227FT20R0
Chip Resistor - Surface Mount - SM6227FT20R0 895441-SM6227FT20R0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 895441-SM6227FT20R0 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 20 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 6227 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 6227 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 3 20 1% R, SM3201%R, SM3201%R-ND, SM320FR, SM320FR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 895441-SM6227FT20R0
Series: SM
Operating Temperature Range: -55°C ~ 275°C
Features: 20 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Package: 6227 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 6227
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: SM 3 20 1% R, SM3201%R, SM3201%R-ND, SM320FR, SM320FR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - SM6227FT20R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM6227FT20R0-ND
Chip Resistor - Surface Mount SM6227FT20R0-ND
20 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

20 Ohms ±1% 3W Chip Resistor 6227 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
RES SMD 20 OHM 1% 3W 6227 - 762-SM6227FT20R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 20 OHM 1% 3W 6227
762-SM6227FT20R0
RES SMD 20 OHM 1% 3W 6227 762-SM6227FT20R0
RES SMD 20 OHM 1% 3W 6227

RES SMD 20 OHM 1% 3W 6227

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 895441-SM6227FT20R0 SM6227FT20R0-ND 762-SM6227FT20R0
Product Name Chip Resistor - Surface Mount - SM6227FT20R0 Chip Resistor - Surface Mount RES SMD 20 OHM 1% 3W 6227
Technology / Construction Wirewound Wirewound Wirewound; Wirewound
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 6227 J-Lead Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers