Vishay Precision Group Through Hole Resistors LVR03R0700FE70

Description
70 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
70 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - LVRB-.07RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
LVRB-.07RTR-ND
Through Hole Resistors LVRB-.07RTR-ND
70 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

70 mOhms ±1% 3W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound

Buy Now Datasheet
RES .07 OHM 1% 3W METAL STRIP - LVR03R0700FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .07 OHM 1% 3W METAL STRIP
LVR03R0700FE70
RES .07 OHM 1% 3W METAL STRIP LVR03R0700FE70
RES .07ohm 1% 3W METAL STRIP

RES .07ohm 1% 3W METAL STRIP

Supplier's Site
0.07 OHM 3W Resistor - 53-LVR03R0700FE70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.07 OHM 3W Resistor
53-LVR03R0700FE70
0.07 OHM 3W Resistor 53-LVR03R0700FE70
RES 0.07 OHM 1% 3W AXIAL WW Product overview: LVR03R0700FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.07 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0700FE70 can be used for catalog matching and distributor lookup.

RES 0.07 OHM 1% 3W AXIAL WW Product overview: LVR03R0700FE70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.07 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.07 OHM, 3W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-LVR03R0700FE70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 70 MOHM 1% 3W AXIAL WW - 873-LVR03R0700FE70 - Utmel Electronic Limited
Hong Kong, China
RES 70 MOHM 1% 3W AXIAL WW
873-LVR03R0700FE70
RES 70 MOHM 1% 3W AXIAL WW 873-LVR03R0700FE70
RES 70 MOHM 1% 3W AXIAL WW

RES 70 MOHM 1% 3W AXIAL WW

Supplier's Site
Through Hole Current Sense Resistor, Lvr03 Series, 0.07 Ohm, 3 W, 1%, 460 Mv, Axial Leaded Vishay - 51P4907 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Current Sense Resistor, Lvr03 Series, 0.07 Ohm, 3 W, 1%, 460 Mv, Axial Leaded Vishay
51P4907
Through Hole Current Sense Resistor, Lvr03 Series, 0.07 Ohm, 3 W, 1%, 460 Mv, Axial Leaded Vishay 51P4907
Through Hole Current Sense Resistor, LVR03 Series, 0.07 ohm, 3 W, - 1%, 460 mV, Axial Leaded

Through Hole Current Sense Resistor, LVR03 Series, 0.07 ohm, 3 W, - 1%, 460 mV, Axial Leaded

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number LVRB-.07RTR-ND LVR03R0700FE70 53-LVR03R0700FE70 873-LVR03R0700FE70 51P4907
Product Name Through Hole Resistors RES .07 OHM 1% 3W METAL STRIP 0.07 OHM 3W Resistor RES 70 MOHM 1% 3W AXIAL WW Through Hole Current Sense Resistor, Lvr03 Series, 0.07 Ohm, 3 W, 1%, 460 Mv, Axial Leaded Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Wirewound Wirewound; Wirewound
Mounting / Packaging Axial Leads; Axial Axial ThroughHole; Axial Leads; THROUGH HOLE MOUNT ThroughHole; Axial Leads
Resistance Range 0.0700 ohms 0.0700 ohms 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details