Vico Technologies Inc. Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS KNP1/2W-4Ω7±5%-2T52

Description
Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS
Datasheet
Description
Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS - 17951-KNP1/2W-4Ω7±5%-2T52 - Utmel Electronic Limited
Hong Kong, China
Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS
17951-KNP1/2W-4Ω7±5%-2T52
Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS 17951-KNP1/2W-4Ω7±5%-2T52
Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS

Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS

Supplier's Site
Resistors >> Through Hole Resistors - KNP1/2W-4Ω7±5%-2T52 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
KNP1/2W-4Ω7±5%-2T52
Resistors >> Through Hole Resistors KNP1/2W-4Ω7±5%-2T52
Wirewound Resistors 4.7Ω 500mW ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Wirewound Resistors 4.7Ω 500mW ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Resistors Wirewound Resistors
Product Number 17951-KNP1/2W-4Ω7±5%-2T52 KNP1/2W-4Ω7±5%-2T52
Product Name Wirewound Resistors 4.7Ω 500mW ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS Resistors >> Through Hole Resistors
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leads ThroughHole
Standards and Certifications RoHS
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details