Ohmite Manufacturing Co. OHM PC Mount 42J10R

Description
RESISTOR, 10 OHM, 2 WATT, FIXED,
Description
RESISTOR, 10 OHM, 2 WATT, FIXED,

Suppliers

Company
Product
Description
Supplier Links
OHM PC Mount - 42J10R - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
42J10R
OHM PC Mount 42J10R
RESISTOR, 10 OHM, 2 WATT, FIXED,

RESISTOR, 10 OHM, 2 WATT, FIXED,

Supplier's Site
Wirewound Resistors 2watt 10ohm 5% Axial - 547-42J10R - Utmel Electronic Limited
Hong Kong, China
Wirewound Resistors 2watt 10ohm 5% Axial
547-42J10R
Wirewound Resistors 2watt 10ohm 5% Axial 547-42J10R
Wirewound Resistors 2watt 10ohm 5% Axial

Wirewound Resistors 2watt 10ohm 5% Axial

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 42J10R 547-42J10R
Product Name OHM PC Mount Wirewound Resistors 2watt 10ohm 5% Axial
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound; Wirewound
Mounting / Packaging ThroughHole; Axial Leads; Through Hole
Resistance Range 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details