1 kOhms ±5% 100W Wirewound Chassis Mount Resistor
RES CHAS MNT 1K OHM 5% 100W
RES CHAS MNT 1K OHM 5% 100W
The rugged vitreous enamel coating provides electrical insulation, excellent heat conduction, and is flame resistant. These wirewound resistors are wound on a high quality ceramic core with lug terminals suitable for soldering or sturdy bolt connection. For sturdy mounting, the hollow core permits fastening with spring-type brackets, thru bolts or thru bolts with slotted-steel brackets. Tolerance: ±5%. Power rating based on 25°C free air rating. Mounting brackets, thru bolts and hardware sold separately.
RESISTOR, POWER, 1KOHM, 100W, 5%; Resistance:1kohm; Product Range:L100 Series; Power Rating:100W; Resistance Tolerance:± 5%; Voltage Rating:2.845kV; Resistor Technology:Wirewound
RESISTOR, POWER, 1KOHM, 100W, 5% ROHS COMPLIANT: YES
| DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | L100J1K0E-ND | L100J1K0E | 547-L100J1K0E | 70022726 | 64K4805 | 94X1059 |
| Product Name | Chassis Mount Resistors | Chassis Mount Resistors | RES CHAS MNT 1K OHM 5% 100W | Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 100 W;Tol 5%;Lug;Vitreous Enamel | Resistor, Power, 1Kohm, 100W, 5%; Resistance Ohmite | Resistor, Power, 1Kohm, 100W, 5% Rohs Compliant Ohmite |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Radial, Tubular | Bolt-on Chassis; Radial Leads; Brackets (not included) | ||||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |