Ohmite Manufacturing Co. Specialized Resistors GW10J50K0E

Description
50KCAPACITOR MOUNT 5%
Request a Quote Datasheet
Description
50KCAPACITOR MOUNT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Resistors - GW10J50K0E-ND - DigiKey
Thief River Falls, MN, United States
Specialized Resistors
GW10J50K0E-ND
Specialized Resistors GW10J50K0E-ND
50KCAPACITOR MOUNT 5%

50KCAPACITOR MOUNT 5%

Buy Now Datasheet
Wirewound Resistor - GW10J50K0E - Richardson RFPD
Downers Grove, IL, United States
Wirewound Resistor
GW10J50K0E
Wirewound Resistor GW10J50K0E
G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

G Series - Specifically designed for capacitor discharge applications. Stainless steel terminals are extremely corrosion resistant. Sturdy design will easily withstand exposure to vibration.

Supplier's Site Datasheet
Wirewound Resistors 10watt 50K 5% - 547-GW10J50K0E - Utmel Electronic Limited
Hong Kong, China
Wirewound Resistors 10watt 50K 5%
547-GW10J50K0E
Wirewound Resistors 10watt 50K 5% 547-GW10J50K0E
Wirewound Resistors 10watt 50K 5%

Wirewound Resistors 10watt 50K 5%

Supplier's Site
Wirewound Resistor, 50Kohm, 10W, 5%; Accessory Type Ohmite - 14M8713 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 10W, 5%; Accessory Type Ohmite
14M8713
Wirewound Resistor, 50Kohm, 10W, 5%; Accessory Type Ohmite 14M8713
WIREWOUND RESISTOR, 50KOHM, 10W, 5%; Accessory Type:Resistor 50K; Clip Diameter:-; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:50kohm RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 10W, 5%; Accessory Type:Resistor 50K; Clip Diameter:-; Product Range:G Series; No. of Pins:2Pins; Operating Temperature Max:200°C; Operating Temperature Min:-55°C; Power Rating:10W; Resistance:50kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number GW10J50K0E-ND GW10J50K0E 547-GW10J50K0E 14M8713
Product Name Specialized Resistors Wirewound Resistor Wirewound Resistors 10watt 50K 5% Wirewound Resistor, 50Kohm, 10W, 5%; Accessory Type Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound; Wirewound Wirewound
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C ? to 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details