Ohmite Manufacturing Co. Through Hole Resistors 43J100E

Description
100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 43J100E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
43J100E-ND
Through Hole Resistors 43J100E-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
RES 100 OHM 3W 5% AXIAL - 547-43J100E - Utmel Electronic Limited
Hong Kong, China
RES 100 OHM 3W 5% AXIAL
547-43J100E
RES 100 OHM 3W 5% AXIAL 547-43J100E
RES 100 OHM 3W 5% AXIAL

RES 100 OHM 3W 5% AXIAL

Supplier's Site
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite - 64K8996 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite
64K8996
Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite 64K8996
WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 3W, 5%; Resistance:100ohm; Product Range:40 Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 43J100E-ND 547-43J100E 64K8996
Product Name Through Hole Resistors RES 100 OHM 3W 5% AXIAL Wirewound Resistor, 100 Ohm, 3W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 3-1630024-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers