Vishay Precision Group SMD 1W Resistor WSC25152K000FEA

Description
2kR 1% 1W 2515 SMD Wirewound Resistor Product overview: WSC25152K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152K000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 1% 1W 2515 SMD Wirewound Resistor Product overview: WSC25152K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152K000FEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1W Resistor - 52-WSC25152K000FEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-WSC25152K000FEA
SMD 1W Resistor 52-WSC25152K000FEA
2kR 1% 1W 2515 SMD Wirewound Resistor Product overview: WSC25152K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152K000FEA can be used for catalog matching and distributor lookup.

2kR 1% 1W 2515 SMD Wirewound Resistor Product overview: WSC25152K000FEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-WSC25152K000FEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - WSCB-2.0KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-2.0KCT-ND
Chip Resistor - Surface Mount WSCB-2.0KCT-ND
2 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

2 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-2.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-2.0KTR-ND
Chip Resistor - Surface Mount WSCB-2.0KTR-ND
2 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

2 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSCB-2.0KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
WSCB-2.0KDKR-ND
Chip Resistor - Surface Mount WSCB-2.0KDKR-ND
2 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

2 kOhms ±1% 1W Chip Resistor 2515 J-Lead Pulse Withstanding Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - WSC25152K000FEA - 735799-WSC25152K000FEA - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - WSC25152K000FEA
735799-WSC25152K000FEA
Chip Resistor - Surface Mount - WSC25152K000FEA 735799-WSC25152K000FEA
Manufacturer: Vishay Dale Manufacturer: Vishay Win Source Part Number: 735799-WSC25152K000F EA Series: WSC Packaging: Reel - TR Operating Temperature Range: -65°C ~ 275°C Features: Pulse Withstanding Package: 2515 J-Lead Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 1W Resistance (Ohms): 2k Composition: Wirewound Number of Terminations: 2 Size: 0.250" L x 0.150" W (6.35mm x 3.81mm) Family Name: WSC Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 2515 Height - Seated (Maximum): 0.125" (3.17mm) Alternative Parts (Cross-Reference): WSC25152K000FTA; WSC25152K000FBA; WSC00012K000FTA; Introduction Date: August 24, 2004 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Manufacturer: Vishay
Win Source Part Number: 735799-WSC25152K000FEA
Series: WSC
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 275°C
Features: Pulse Withstanding
Package: 2515 J-Lead
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 1W
Resistance (Ohms): 2k
Composition: Wirewound
Number of Terminations: 2
Size: 0.250" L x 0.150" W (6.35mm x 3.81mm)
Family Name: WSC
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 2515
Height - Seated (Maximum): 0.125" (3.17mm)
Alternative Parts (Cross-Reference): WSC25152K000FTA; WSC25152K000FBA; WSC00012K000FTA;
Introduction Date: August 24, 2004
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RES 2.0K OHM 1W 1% 2515 WW SMD - WSC25152K000FEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1W 1% 2515 WW SMD
WSC25152K000FEA
RES 2.0K OHM 1W 1% 2515 WW SMD WSC25152K000FEA
RES 2.0Kohm 1W 1% 2515 WW SMD

RES 2.0Kohm 1W 1% 2515 WW SMD

Supplier's Site
Res, Wirewound, 2K, 1%, 1W, 2515; Resistance Vishay - 60P2320 - Newark, An Avnet Company
Chicago, IL, United States
Res, Wirewound, 2K, 1%, 1W, 2515; Resistance Vishay
60P2320
Res, Wirewound, 2K, 1%, 1W, 2515; Resistance Vishay 60P2320
RES, WIREWOUND, 2K, 1%, 1W, 2515; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound ; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

RES, WIREWOUND, 2K, 1%, 1W, 2515; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2515 [6438 Metric]; Resistor Technology:Wirewound; Resistor Type:High Power; Product Range:WSC Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - WSC25152K000FEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
WSC25152K000FEA
Chip Resistor - Surface Mount WSC25152K000FEA
RES SMD 2K OHM 1% 1W 2515

RES SMD 2K OHM 1% 1W 2515

Supplier's Site Datasheet
RES SMD 2K OHM 1% 1W 2515 - 873-WSC25152K000FEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 1% 1W 2515
873-WSC25152K000FEA
RES SMD 2K OHM 1% 1W 2515 873-WSC25152K000FEA
RES SMD 2K OHM 1% 1W 2515

RES SMD 2K OHM 1% 1W 2515

Supplier's Site
Resistors - Chip Resistor - Surface Mount - WSC25152K000FEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
WSC25152K000FEA
Resistors - Chip Resistor - Surface Mount WSC25152K000FEA
RES SMD 2K OHM 1% 1W 2515

RES SMD 2K OHM 1% 1W 2515

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-WSC25152K000FEA WSCB-2.0KCT-ND 735799-WSC25152K000FEA WSC25152K000FEA 60P2320 WSC25152K000FEA 873-WSC25152K000FEA WSC25152K000FEA
Product Name SMD 1W Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - WSC25152K000FEA RES 2.0K OHM 1W 1% 2515 WW SMD Res, Wirewound, 2K, 1%, 1W, 2515; Resistance Vishay Chip Resistor - Surface Mount RES SMD 2K OHM 1% 1W 2515 Resistors - Chip Resistor - Surface Mount
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound Wirewound; Wirewound Wirewound
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 44.7 volts 44.7 volts
Operating AC Voltage 44.7 volts 44.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details