Stackpole Electronics, Inc. Chip Resistor - Surface Mount - SM4124JT47R0 SM4124JT47R0

Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 934075-SM4124JT47R0 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 47 ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 4124 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4124 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 2 47 5% R, SM2475%R, SM2475%R-ND, SM247JR, SM247JR-ND
Request a Quote Datasheet
Description
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 934075-SM4124JT47R0 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 47 ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 4124 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4124 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 2 47 5% R, SM2475%R, SM2475%R-ND, SM247JR, SM247JR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - SM4124JT47R0
934075-SM4124JT47R0
Chip Resistor - Surface Mount - SM4124JT47R0 934075-SM4124JT47R0
Manufacturer: Stackpole Electronics Inc. Win Source Part Number: 934075-SM4124JT47R0 Series: SM Operating Temperature Range: -55°C ~ 275°C Features: 47 ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound Package: 4124 J-Lead Package: Reel - TR Categories: Resistors Case / Package: 4124 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: SM 2 47 5% R, SM2475%R, SM2475%R-ND, SM247JR, SM247JR-ND

Manufacturer: Stackpole Electronics Inc.
Win Source Part Number: 934075-SM4124JT47R0
Series: SM
Operating Temperature Range: -55°C ~ 275°C
Features: 47 ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound
Package: 4124 J-Lead
Package: Reel - TR
Categories: Resistors
Case / Package: 4124
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: SM 2 47 5% R, SM2475%R, SM2475%R-ND, SM247JR, SM247JR-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - SM4124JT47R0-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
SM4124JT47R0-ND
Chip Resistor - Surface Mount SM4124JT47R0-ND
47 Ohms ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

47 Ohms ±5% 2W Chip Resistor 4124 J-Lead Moisture Resistant, Pulse Withstanding Wirewound

Buy Now Datasheet
47 OHM 2W Resistor - 52-SM4124JT47R0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 OHM 2W Resistor
52-SM4124JT47R0
47 OHM 2W Resistor 52-SM4124JT47R0
RES 47 OHM 5% 2W 4124 Product overview: SM4124JT47R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM4124JT47R0 can be used for catalog matching and distributor lookup.

RES 47 OHM 5% 2W 4124 Product overview: SM4124JT47R0 from Stackpole Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SM4124JT47R0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 47 OHM 5% 2W 4124 - 762-SM4124JT47R0 - Utmel Electronic Limited
Hong Kong, China
RES SMD 47 OHM 5% 2W 4124
762-SM4124JT47R0
RES SMD 47 OHM 5% 2W 4124 762-SM4124JT47R0
RES SMD 47 OHM 5% 2W 4124

RES SMD 47 OHM 5% 2W 4124

Supplier's Site
Chip Resistor - Surface Mount - SM4124JT47R0 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SM4124JT47R0
Chip Resistor - Surface Mount SM4124JT47R0
RES 47 OHM 5% 2W 4124

RES 47 OHM 5% 2W 4124

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 934075-SM4124JT47R0 SM4124JT47R0-ND 52-SM4124JT47R0 762-SM4124JT47R0 SM4124JT47R0
Product Name Chip Resistor - Surface Mount - SM4124JT47R0 Chip Resistor - Surface Mount 47 OHM 2W Resistor RES SMD 47 OHM 5% 2W 4124 Chip Resistor - Surface Mount
Technology / Construction Wirewound Wirewound Wirewound Wirewound; Wirewound Wirewound
Operating Temperature -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F) -55 to 275 C (-67 to 527 F)
Configuration Single Resistor Single Resistor
Category / Application General Use
Mounting / Packaging 4124 J-Lead 4124 J-Lead Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details