Manufacturer: Vishay BC Components
Win Source Part Number: 800536-AC03000001009
Packaging: Tape & Box (TB)
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Manufacturer Package: Axial
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vishay AC03000001009JAC00 Resistor
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
10 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Wirewound Resistors - Through Hole 3watts 10ohms 5% Product overview: AC03000001009JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000001009JAC0
RESISTOR, AXIAL, WIREWOUND, 10 OHM, 3W, 5%, 4.8X13 MM. FREE 2 YEAR RADWELL WARRANTY
RES 10 OHM 3W 5% AXIAL
WIREWOUND RESISTOR, 10 OHM, 3W, 5%; Resistance:10ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 10 ohm, 3 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes
VISHAY AC03000001009JAC00 Through Hole Resistor, 10 ohm, Axial Leaded, 3 W,5%, AC Series
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 800536-AC03000001009JAC00 | 667688 | 749-AC03000001009JAC00CT-ND | 53-AC03000001009JAC00 | 31362700 | AC03000001009JAC00 | 01H0088 | 24R5488 | 886-AC03000001009JAC00 |
| Product Name | Through Hole Resistors - AC03000001009JAC00 | Surface Mount Resistors | Through Hole Resistors | Through-Hole Resistor | Resistor | Through Hole Resistors | Wirewound Resistor, 10 Ohm, 3W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 10 Ohm, 3 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay | VISHAY AC03000001009JAC00 Through Hole Resistor, 10 ohm, Axial Leaded, 3 W,5%, AC Series |
| Technology / Construction | Wirewound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | ||
| Resistance Range | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Temperature Coefficient | -10 to -80 ±ppm/°C | -80 ±ppm/°C | 0.1250 ±ppm/°C | 0.1250 ±ppm/°C | |||||
| Power Rating | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts |