Vishay Precision Group Through Hole Resistors AC03000005009JAC00

Description
50 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
50 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000005009JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005009JAC00CT-ND
Through Hole Resistors 749-AC03000005009JAC00CT-ND
50 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

50 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000005009JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005009JAC00TB-ND
Through Hole Resistors 749-AC03000005009JAC00TB-ND
50 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

50 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000005009JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000005009JAC00
Through-Hole Resistor 53-AC03000005009JAC00
Wirewound Resistors - Through Hole 3watts 50ohms 5% Product overview: AC03000005009JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005009JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 50ohms 5% Product overview: AC03000005009JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005009JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
961951-AC03000005009JAC00
Resistors - Through Hole Resistors 961951-AC03000005009JAC00
Win Source Part Number: 961951-AC03000005009 JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 50 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) Alternative Parts (Cross-Reference): 53J50RE; CW02B50R00JE70; CW02C50R00JE70; EP3W47RJ; EP3WS47RJ; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC3W50.0TB-NDR,AC3W 50.0TB,AC3W50.0TB-ND ,AC3W50.0CT-ND,AC3W5 0.0CT,232232903509,P PC3W50.0TB,AC3W50.0C TINACTIVE,PPC3W50.0C T,AC3W50.0TB-NDR,AC0 3W50R00J,2322 329 03509,PPC3W50.0CT-ND R,2322 329 03509BC,AC3W50.0TBIN ACTIVE,232232903509B C

Win Source Part Number: 961951-AC03000005009JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 50 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
Alternative Parts (Cross-Reference): 53J50RE; CW02B50R00JE70; CW02C50R00JE70; EP3W47RJ; EP3WS47RJ;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC3W50.0TB-NDR,AC3W50.0TB,AC3W50.0TB-ND,AC3W50.0CT-ND,AC3W50.0CT,232232903509,PPC3W50.0TB,AC3W50.0CTINACTIVE,PPC3W50.0CT,AC3W50.0TB-NDR,AC03W50R00J,2322 329 03509,PPC3W50.0CT-NDR,2322 329 03509BC,AC3W50.0TBINACTIVE,232232903509BC

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Vishay - 01H0131 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Vishay
01H0131
Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Vishay 01H0131
WIREWOUND RESISTOR, 50 OHM, 3W, 5%; Resistance:50ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:12V; Resistor Technology:Wirewound ; Product Length:13mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 3W, 5%; Resistance:50ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:12V; Resistor Technology:Wirewound; Product Length:13mm RoHS Compliant: Yes

Supplier's Site
RES 50 OHM 3W 5% AXIAL - 886-AC03000005009JAC00 - Utmel Electronic Limited
Hong Kong, China
RES 50 OHM 3W 5% AXIAL
886-AC03000005009JAC00
RES 50 OHM 3W 5% AXIAL 886-AC03000005009JAC00
RES 50 OHM 3W 5% AXIAL

RES 50 OHM 3W 5% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC03000005009JAC00CT-ND 53-AC03000005009JAC00 961951-AC03000005009JAC00 01H0131 886-AC03000005009JAC00
Product Name Through Hole Resistors Through-Hole Resistor Resistors - Through Hole Resistors Wirewound Resistor, 50 Ohm, 3W, 5%; Resistance Vishay RES 50 OHM 3W 5% AXIAL
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details