Vishay Precision Group Through Hole Resistors AC03000008209JAC00

Description
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000008209JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000008209JAC00TB-ND
Through Hole Resistors 749-AC03000008209JAC00TB-ND
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

82 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000008209JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000008209JAC00CT-ND
Through Hole Resistors 749-AC03000008209JAC00CT-ND
82 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

82 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000008209JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000008209JAC00
Through-Hole Resistor 53-AC03000008209JAC00
Wirewound Resistors - Through Hole 3watts 82ohms 5% Product overview: AC03000008209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000008209JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 82ohms 5% Product overview: AC03000008209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000008209JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5% - 886-AC03000008209JAC00 - Utmel Electronic Limited
Hong Kong, China
VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5%
886-AC03000008209JAC00
VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5% 886-AC03000008209JAC00
VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5%

VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5%

Supplier's Site
Wirewound Resistor, 82 Ohm, 3W, 5%; Resistance Vishay - 01H0141 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 82 Ohm, 3W, 5%; Resistance Vishay
01H0141
Wirewound Resistor, 82 Ohm, 3W, 5%; Resistance Vishay 01H0141
WIREWOUND RESISTOR, 82 OHM, 3W, 5%; Resistance:82ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:4.8mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 82 OHM, 3W, 5%; Resistance:82ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:4.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC03000008209JAC00TB-ND 53-AC03000008209JAC00 886-AC03000008209JAC00 01H0141
Product Name Through Hole Resistors Through-Hole Resistor VISHAY AC03000008209JAC00 Through Hole Resistor, 82 ohm, Axial Leaded, 3 W,5% Wirewound Resistor, 82 Ohm, 3W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 82 ohms 82 ohms 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details