Vishay Intertechnology, Inc. Through Hole Resistors PAC300001007FAC000

Description
100 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-PAC300001007FAC000CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC300001007FAC000CT-ND
Through Hole Resistors 749-PAC300001007FAC000CT-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-PAC300001007FAC000TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-PAC300001007FAC000TB-ND
Through Hole Resistors 749-PAC300001007FAC000TB-ND
100 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 mOhms ±1% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
RES 100 MOHM 3W 1% AXIAL - 886-PAC300001007FAC000 - Utmel Electronic Limited
Hong Kong, China
RES 100 MOHM 3W 1% AXIAL
886-PAC300001007FAC000
RES 100 MOHM 3W 1% AXIAL 886-PAC300001007FAC000
RES 100 MOHM 3W 1% AXIAL

RES 100 MOHM 3W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 749-PAC300001007FAC000CT-ND 886-PAC300001007FAC000
Product Name Through Hole Resistors RES 100 MOHM 3W 1% AXIAL
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads; Through Hole
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details