RESISTORS AL CLAD 10W 5R0 5%RESISTORS AL CLAD 10W 5R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ...
5 Ohms ±5% 10W Wirewound Chassis Mount Resistor
5 Ohm 10W Wirewound Resistor, 5% Tolerance, Chassis Mount Product overview: THS105R0J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 10W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-THS105R0J can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 5 OHM, 10W, 5%; Resistance:5ohm; Product Range:THS Series; Power Rating:10W; Resistance Tolerance:± 5%; Voltage Rating:160V; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, THS Series, 5 ohm, 10 W, - 5%, 160 V, Axial Leaded RoHS Compliant: Yes
RES CHAS MNT 5 OHM 5% 10W
Wirewound Resistors 5 Ohms 10W 50PPM
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | THS105R0J | A131926-ND | 54-THS105R0J | 16R9902 | 26M4008 | THS105R0J | 792-THS105R0J |
| Product Name | RESISTORS AL CLAD 10W 5R0 5%RESISTORS AL CLAD 10W 5R0 5%; RESISTORS ELEMENT TYPE:WIREWOUND ALUMINUM ... | Chassis Mount Resistors | 5 Ohm 10W Resistor | Wirewound Resistor, 5 Ohm, 10W, 5%; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Ths Series, 5 Ohm, 10 W, 5%, 160 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Chassis Mount Resistors | Wirewound Resistors 5 Ohms 10W 50PPM |
| Technology / Construction | Wirewound | Wirewound | WIRE WOUND | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 10 watts | 10 watts | 10 watts | 10 watts | 10 watts | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use |