Bourns, Inc. Rotary Potentiometers, Rheostats 3543S-1-502L

Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet
Description
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3543S-1-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3543S-1-502L-ND
Rotary Potentiometers, Rheostats 3543S-1-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3543S-1-502L
1128284-3543S-1-502L
Rotary Potentiometers, Rheostats - 3543S-1-502L 1128284-3543S-1-502L
Manufacturer: Bourns Inc. Win Source Part Number: 1128284-3543S-1-502L Packaging: Bulk Termination Style: Solder Lug Mounting Style: Panel Mount Tolerance: ±5% Temperature Coefficient: ±50ppm/°C Actuator Type: Slotted Actuator Length: 0.812" (20.63mm) Resistance (Ohms): 5k Bushing Thread: 3/8-32 Number of Turns: 3 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 1080° Actuator Diameter: 0.2497" (6.34mm) Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm) Categories: Potentiometers, Variable Resistors Manufacturer Homepage: www.bourns.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: 3543S Manufacturer Pack Quantity: 5 MSL Level: 1 (Unlimited) Power (W): 1W

Manufacturer: Bourns Inc.
Win Source Part Number: 1128284-3543S-1-502L
Packaging: Bulk
Termination Style: Solder Lug
Mounting Style: Panel Mount
Tolerance: ±5%
Temperature Coefficient: ±50ppm/°C
Actuator Type: Slotted
Actuator Length: 0.812" (20.63mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 3
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 1080°
Actuator Diameter: 0.2497" (6.34mm)
Size - Body: Round - 0.875" Dia x 0.750" H (22.23mm x 19.05mm)
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bourns.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: 3543S
Manufacturer Pack Quantity: 5
MSL Level: 1 (Unlimited)
Power (W): 1W

Buy Now
1W Rheostat - 84-3543S-1-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-3543S-1-502L
1W Rheostat 84-3543S-1-502L
POT 5K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers - 7899383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899383P
Potentiometers 7899383P
3545S Potentiometer 3-turn 5K 5%

3545S Potentiometer 3-turn 5K 5%

Supplier's Site
Potentiometers - 7899383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
7899383
Potentiometers 7899383
Bourns 3543S-1-502L Potentiometer

Bourns 3543S-1-502L Potentiometer

Supplier's Site
Potentiometers - 1675464 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1675464
Potentiometers 1675464
3545S Potentiometer 3-turn 5K 5%

3545S Potentiometer 3-turn 5K 5%

Supplier's Site
Rotary Potentiometer,; Track Resistance Bourns - 93K7041 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer,; Track Resistance Bourns
93K7041
Rotary Potentiometer,; Track Resistance Bourns 93K7041
ROTARY POTENTIOMETER,; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:3543S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1RoHS Compliant: Yes

ROTARY POTENTIOMETER,; Track Resistance:5kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:3543S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, 5Kohm, 1W Bourns - 51AK9743 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 5Kohm, 1W Bourns
51AK9743
Rotary Potentiometer, 5Kohm, 1W Bourns 51AK9743
ROTARY POTENTIOMETER, 5KOHM, 1W

ROTARY POTENTIOMETER, 5KOHM, 1W

Supplier's Site
POT 5K OHM 1W WIREWOUND LINEAR - 103-3543S-1-502L - Utmel Electronic Limited
Hong Kong, China
POT 5K OHM 1W WIREWOUND LINEAR
103-3543S-1-502L
POT 5K OHM 1W WIREWOUND LINEAR 103-3543S-1-502L
POT 5K OHM 1W WIREWOUND LINEAR

POT 5K OHM 1W WIREWOUND LINEAR

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3543S-1-502L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3543S-1-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3543S-1-502L
POT 5K OHM 1W WIREWOUND LINEAR

POT 5K OHM 1W WIREWOUND LINEAR

Supplier's Site
Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70153729 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70153729
Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70153729
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C. Features Bushing Mount Optional AR Pin Feature Non-Standard Features and Specifications Available Gangable

Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features

  • Bushing Mount
  • Optional AR Pin Feature
  • Non-Standard Features and Specifications Available
  • Gangable
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Wirewound Resistors Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 3543S-1-502L-ND 1128284-3543S-1-502L 84-3543S-1-502L 7899383P 7899383 93K7041 51AK9743 103-3543S-1-502L 3543S-1-502L 70153729
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3543S-1-502L 1W Rheostat Potentiometers Potentiometers Rotary Potentiometer,; Track Resistance Bourns Rotary Potentiometer, 5Kohm, 1W Bourns POT 5K OHM 1W WIREWOUND LINEAR Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 5 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Panel Mount (Bushing)
Resistance Range 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details