Vico Technologies Inc. Resistors >> Through Hole Resistors KNP2W-0Ω33±5%-9T73

Description
Wirewound Resistors 330mΩ 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS
Datasheet
Description
Wirewound Resistors 330mΩ 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors >> Through Hole Resistors - KNP2W-0Ω33±5%-9T73 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Resistors >> Through Hole Resistors
KNP2W-0Ω33±5%-9T73
Resistors >> Through Hole Resistors KNP2W-0Ω33±5%-9T73
Wirewound Resistors 330mΩ 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Wirewound Resistors 330mΩ 2W ±350ppm/°C ±5% Plugin Through Hole Resistors ROHS

Supplier's Site Datasheet
Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS - 17951-KNP2W-0Ω33±5%-9T73 - Utmel Electronic Limited
Hong Kong, China
Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS
17951-KNP2W-0Ω33±5%-9T73
Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS 17951-KNP2W-0Ω33±5%-9T73
Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS

Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS

Supplier's Site

Technical Specifications

  LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Wirewound Resistors Resistors
Product Number KNP2W-0Ω33±5%-9T73 17951-KNP2W-0Ω33±5%-9T73
Product Name Resistors >> Through Hole Resistors Wirewound Resistors 330mΩ 2W ±350ppm/℃ ±5% Axial Leaded Through Hole Resistors ROHS
Mounting / Packaging ThroughHole Axial Leads
Standards and Certifications RoHS
Resistance Range 0.3300 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers