DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
630
640
650
660
670
680
683
684
685
686
687
688
689
690
691
692
693
694
695
700
710
720
730
740
750
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "10 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "140 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black" | |
| "16 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "168 Position Female Connector Non Specified - Dual Edge Gold 0.024"" (0.60mm) Black" | |
| "20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "26 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "50 Position Receptacle, Bottom or Top Entry Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "8 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold" | |
| "98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "Connector Header Surface Mount 10 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 2 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 26 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 5 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 50 position 0.050"" (1.27mm)" | |
| "Connector Header Surface Mount 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 6 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 7 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 8 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount 9 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 9 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.059"" (1.50mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 9 position 0.059"" (1.50mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 22 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 28 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "PCIE G5 CONN,164P,ASSY,30"", SLIM," | |
| "PCIE G5,2.76TAB,SLIM,164, 30"",F-M" | |
| "PCIE GEN5 CON,SMT,164P,30U"",M YLA" | |
| "PCIE GEN5 CON,SMT,36P,30U""" | |
| "PCIE GEN5 CON,SMT,64P,30U""" | |
| "PCIE GEN5 CON,SMT,98P,30U""" | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| CONN D-SUB PLUG 15POS R/A SOLDER | |
| CONN D-SUB PLUG 25POS R/A SOLDER | |
| CONN D-SUB PLUG 9POS R/A SOLDER | |
| CONN D-SUB RCPT 15POS R/A SOLDER | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 9POS R/A SOLDER | |
| CONN JACK 1PORT PCB | |
| CONN SKT DIMM 288POS SMD | |
| Connector Header position | |
| DDR4 DIMM 288 PIN TH TYPE | |
| EP2.5 HDR 20P VERT BOSS,BLACK,UL | |
| EP2.5 HDR 20P VERT W/O BOSS,BLAC | |
| EP2.5 HDR 2P VERT W/O BOSS,YELLO | |
| EP2.5 HDR 3P VERT BOSS,YELLOW,UL | |
| EP2.5 HDR 3P VERT W/O BOSS,YELLO | |
| EP2.5 HDR 4P VERT W/O BOSS,YELLO | |
| EP2.5 HDR 5P VERT BOSS,YELLOW,UL | |
| EP2.5 HDR 5P VERT W/O BOSS,YELLO | |
| EP2.5 HDR 7P VERT BOSS,YELLOW,UL | |
| EP2.5 HDR 7P VERT W/O BOSS,YELLO | |
| EP2.5 HDR 8P VERT BOSS,YELLOW,UL | |
| EP2.5 HDR 8P VERT W/O BOSS,YELLO | |
| EP2.5 HDR 9P VERT W/O BOSS,YELLO | |
| PCIEG4,SMT,V,164P,15 U,HT,OEW | |
| PCIEG4,SMT,V,98P,15U ,HT,OEW | |
| RJ45 JACK INT.MAG. 10/100 1X1 | |
| RJ45 JACK INT.MAG. 10/100 LED 1X | |
| SGI 1.5 HDR, 2P, VT, KEY B, BLUE | |
| SGI 1.5 HDR, 4P, VT, KEY B, BLUE | |
| WR-PHD 1.27 MM DUAL SMT SOCKET H |
| << Prev | Next >> |