DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
630
640
650
660
670
680
681
682
683
684
685
686
687
688
689
690
691
692
693
700
710
720
730
740
750
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "15 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)" | |
| "28 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold" | |
| "9 Rectangular Connectors - Housings Plug Brown 0.236"" (6.00mm)" | |
| "Connector Header Through Hole 28 position 0.050"" (1.27mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 7 position 0.197"" (5.00mm)" | |
| 193 (187 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 3P, RAST 5 TAB HEADER, THV | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| Connector Header position | |
| DYNAMIC D5900 HORIZONTAL HDR ASS | |
| GI2.5 HDR ASS 6P BL NO BOSS TAPE | |
| GI2.5 HDR ASS 6P BLK NO BOSS TAP | |
| GI2.5 HDR ASS 6P RED NO BOSS TAP | |
| GI2.5 HDR ASS 6P YEL NO BOSS TAP | |
| MALE ASM, 1 POS, VERT, PCB, KEY |
| << Prev | Next >> |