DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
630
640
650
660
670
680
682
683
684
685
686
687
688
689
690
691
692
693
694
700
710
720
730
740
750
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| "0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| 12 Position Circular Connector Receptacle, Female Sockets Solder | |
| 12 Position Circular Connector Receptacle, Male Pins Solder | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| FAKRA 2 POS., VERT, TH, ASS Y | |
| FAKRA, 1 POS, EXT-EDGE, ASS'Y 12 | |
| FAKRA, 1 POS, EXT-EDGE, ASS'Y 6 | |
| FAKRA, 1 POS, EXT-EDGE, ASS'Y 9 | |
| FAKRA, 2 POS, EXT-EDGE, ASS Y 12 |
| << Prev | Next >> |