DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
350
400
450
500
550
600
630
640
650
660
670
680
685
686
687
688
689
690
691
692
693
694
695
696
697
700
710
720
730
740
750
800
850
900
950
1000
1050
1500
1569
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "21 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "22 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "25 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "26 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "32 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "33 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| "36 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "38 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "40 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "40 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "45 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "50 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "50 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "55 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "55 Position FPC Connector Contacts, Top 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "57 Position FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle" | |
| "8 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount" | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| CONN D-SUB PLUG 9POS VERT SOLDER | |
| CONN D-SUB RCPT 25POS R/A SOLDER | |
| CONN D-SUB RCPT 37POS R/A SOLDER | |
| CONN FPC BOTTOM 40POS 0.5MM R/A | |
| CONN FPC TOP 36POS 0.5MM R/A | |
| CONN FPC TOP 40POS 0.5MM R/A | |
| CONN FPC TOP 45POS 0.5MM R/A | |
| CONN FPC TOP 50POS 0.5MM R/A |
| << Prev | Next >> |