EDAC, Inc. D-Sub Connector Assemblies 626-015-262-012

Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
15 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-1475-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-1475-ND
D-Sub Connector Assemblies 151-1475-ND
15 Position D-Sub Receptacle, Female Sockets Connector

15 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac - 92F5394 - Newark, An Avnet Company
Chicago, IL, United States
Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
92F5394
Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac 92F5394
Connector,D-Shell,PC B Mount,PLUG,15 Contacts,SKT,0.108 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Connector,D-Shell,PCB Mount,PLUG,15 Contacts,SKT,0.108 Pitch,PC TAIL Terminal,#4-40 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-1475-ND 92F5394
Product Name D-Sub Connector Assemblies Connector,d-Shell,pcb Mount,plug,15 Contacts,skt,0.108 Pitch,pc Tail Terminal,#4-40 Rohs Compliant Edac
Category D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - RIGHT ANGLE - 51856-001LF-SA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A99002-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details