DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 350 400 450 500 550 600 620 630 640 650 660 670 680 681 682 683 684 685 686 687 688 689 690 691 692 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1569
Product Name Notes
"10 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"14 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"16 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
"Connector Header Through Hole 10 position 0.050"" (1.27mm)"
"Connector Header Through Hole 14 position 0.050"" (1.27mm)"
"Connector Header Through Hole 16 position 0.050"" (1.27mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Receptacle, Female Sockets Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER

<< Prev Next >>