DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 350 400 450 500 550 600 630 640 650 660 670 680 687 688 689 690 691 692 693 694 695 696 697 698 699 700 710 720 730 740 750 800 850 900 950 1000 1050 1500 1569
Product Name Notes
"0.187"" (4.75mm) Quick Connect Male Stake Connector Non-Insulated"
11 (10 + 1 Coax) Position D-Sub, Combo Plug, Male Pins Connector
11 (10 + 1 Power) Position D-Sub, Combo Plug, Male Pins Connector
13 (10 + 3 Power) Position D-Sub, Combo Plug, Male Pins Connector
15 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 37POS VERT SLDR
CONN D-SUB PLUG 50POS VERT SLDR
WR-BHD 1.27MM MALE ANGLED BOX HE
WR-BHD 1.27MM MALE BOX HEADER

<< Prev Next >>