Cole-Parmer Adjustable Standard Low-Flow Switch for Liquids and Gases, 3.0/500 cc/min, Brass GO-32929-10

Description
Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; atmospheric furnaces; and leak detection.| Choose from a brass switch (32929-10, -14) for pressures up to 1500 psi, or a switch made from PTFE (32929-12, -16) for good chemical compatibility. Wetted materials are brass, epoxy, and Viton for models 32929-10 and -14; PTFE for models 32929-12 and -16. Repeatability is 2%. Measure 1-¾''W x 2-5/8''H x ¾''D.
Description
Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; atmospheric furnaces; and leak detection.| Choose from a brass switch (32929-10, -14) for pressures up to 1500 psi, or a switch made from PTFE (32929-12, -16) for good chemical compatibility. Wetted materials are brass, epoxy, and Viton for models 32929-10 and -14; PTFE for models 32929-12 and -16. Repeatability is 2%. Measure 1-¾''W x 2-5/8''H x ¾''D.

Suppliers

Company
Product
Description
Supplier Links
Adjustable Standard Low-Flow Switch for Liquids and Gases, 3.0/500 cc/min, Brass - GO-32929-10 - Cole-Parmer
Vernon Hills, IL, United States
Adjustable Standard Low-Flow Switch for Liquids and Gases, 3.0/500 cc/min, Brass
GO-32929-10
Adjustable Standard Low-Flow Switch for Liquids and Gases, 3.0/500 cc/min, Brass GO-32929-10
Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; atmospheric furnaces; and leak detection.| Choose from a brass switch (32929-10, -14) for pressures up to 1500 psi, or a switch made from PTFE (32929-12, -16) for good chemical compatibility. Wetted materials are brass, epoxy, and Viton for models 32929-10 and -14; PTFE for models 32929-12 and -16. Repeatability is 2%. Measure 1-¾''W x 2-5/8''H x ¾''D.

Standard Low-Flow Switches are normally closed (NC) but can be wired for normally open (NO). Typical applications include chemical process and vapor deposition systems; industrial gas lines; pollution control monitoring; atmospheric furnaces; and leak detection.| Choose from a brass switch (32929-10, -14) for pressures up to 1500 psi, or a switch made from PTFE (32929-12, -16) for good chemical compatibility. Wetted materials are brass, epoxy, and Viton for models 32929-10 and -14; PTFE for models 32929-12 and -16. Repeatability is <tol>2%. Measure 1-¾''W x 2-5/8''H x ¾''D.

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Flow Meters
Product Number GO-32929-10
Product Name Adjustable Standard Low-Flow Switch for Liquids and Gases, 3.0/500 cc/min, Brass
Operating Temperature 220 F (104 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Liquid Flow, 0.6L/min, Noryl.; Flow Rate Te Connectivity Sensors - 66W8840 - Newark, An Avnet Company
Specs
Meter Type Volumetric Flow Meter
Product Standards RoHS
Pipe Diameter 0.38 inch (9.53 mm)
View Details
Flow Sensors - 9148495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
View Details
Thermal Mass Flow Sensor - SFS01 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Meter Technology Thermal
Meter Type Velocity Flow Meter
Product Standards RoHS
View Details
Flow Meter Test Kit (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Meter Type Volumetric Flow Meter
Operating Temperature 14 to 212 F (-10 to 100 C)
View Details