Quarktwin Technology Ltd. Datasheets for Buffer Amplifiers
Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators.
Buffer Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| Amplifier Circuit | |
| CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Differential, Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-CDIP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| CMOS Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 1 Circuit Push-Pull, Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 10-CFP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail Die | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5 | |
| General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6 | |
| General Purpose Amplifier 2 Circuit 8-SO | |
| General Purpose Amplifier 2 Circuit 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-CFP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 10-VSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 20-LCCC (8.89x8.89) | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-CDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TSSOP | |
| General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-PDIP | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC | |
| General Purpose Amplifier 4 Circuit Rail-to-Rail 16-TSSOP |
| << Prev | Next >> |