Texas Instruments High-Performance Analog Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CN TLV2453CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270113-TLV2453CN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270113-TLV2453CN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CN - 1270113-TLV2453CN - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CN
1270113-TLV2453CN
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CN 1270113-TLV2453CN
Manufacturer: Texas Instruments Win Source Part Number: 1270113-TLV2453CN Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270113-TLV2453CN
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
 - TLV2453CN - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP14

Operational Amplifier, 2 Func, 2000uV Offset-Max, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Dual 0.2MHz DIP Operational Amplifier IC
687-TLV2453CN
Dual 0.2MHz DIP Operational Amplifier IC 687-TLV2453CN
DUAL OP-AMP, 2000uV OFFSET-MAX, 0.2MHz BAND WIDTH, PDIP14, PLASTIC, MS-001AA, DIP-14 Product overview: TLV2453CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453CN can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 2000uV OFFSET-MAX, 0.2MHz BAND WIDTH, PDIP14, PLASTIC, MS-001AA, DIP-14 Product overview: TLV2453CN from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.2MHz, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.2MHz, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2453CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TLV2453CN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLV2453CN
Integrated Circuits (ICs) - Linear - Amplifiers TLV2453CN
IC OPAMP GP 2 CIRCUIT 14DIP

IC OPAMP GP 2 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLV2453CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2453CN
Instrumentation, OP Amps, Buffer Amps TLV2453CN
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

General Purpose Amplifier 2 Circuit Rail-to-Rail 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 1270113-TLV2453CN TLV2453CN 687-TLV2453CN TLV2453CN TLV2453CN
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2453CN Dual 0.2MHz DIP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Package Type DIP; DIP14 14-DIP (0.300, 7.62mm) DIP; 14-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 6 volts
Slew Rate 1.10E-7 V/µs 0.1100 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3080AE-G - Rochester Electronics
Specs
Standards RoHS
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Rochester Active
View Details
4 suppliers
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110KUG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 8287637P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; MSOP
Number of Pins 8
View Details