Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1270121-TLV2455CD
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 500pA
Voltage - Input Offset: 300μV
Family Name: TLV2455
Categories: Integrated Circuits (ICs)
Operating Supply Current: 23μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Output Current per Channel: 10mA
SR - Slew Rate: 0.11 V/μs
GBP - Gain Bandwidth Product: 220kHz
Dual Supply Voltage (±): 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Alternative Parts (Cross-Reference): MAX494ESD-T; MAX4094ASD-T; MAX4478AUD-T;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Operational Amplifier, 4 Func, 1500uV Offset-Max, CMOS, PDSO16
Quad Op Amp, 220kHz BW, Rail-to-Rail, 3V, 10mA, 16-SOIC Product overview: TLV2455CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 220kHz, 3V, 10mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 220kHz, 3V, 10mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2455CD can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Quad Rail-Rail
IC OPAMP GP 4 CIRCUIT 16SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
General Purpose Amplifier 4 Circuit Rail-to-Rail 16-SOIC
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2455CD | 1270121-TLV2455CD | TLV2455CD | 687-TLV2455CD | TLV2455CD | TLV2455CD | TLV2455CD |
| Product Name | TLV2455 Quad Micropower Rail-To-Rail Input/Output Op Amp w/Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2455CD | Quad 220kHz 3V 10mA Operational Amplifier IC | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2.7 to 6 volts | 3 volts | 6 volts | ||||
| VOS | 1.5 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||
| Quiescent Current (IQ) | 35 microamps | ||||||
| CMRR | 70 dB |