The TLV2463AQPWR is a rail-to-rail input/output operational amplifier designed for low-power applications. It features a gain bandwidth product of 6.4 MHz and a slew rate of 1.6 V/µs, making it suitable for a variety of signal processing tasks. The amplifier can drive outputs up to ±80 mA while consuming only 500 µA of supply current per channel. It also offers a micropower shutdown mode that reduces supply current to 0.3 µA per channel, enhancing energy efficiency in battery-operated devices. With an input offset voltage of 100 µV and an input noise voltage of 11 nV/,àöHz, the TLV2463AQPWR is well-suited for precision applications. The device operates over an extended temperature range of -40°C to 125°C, making it appropriate for industrial and automotive environments. It is available in a 14-pin TSSOP package, facilitating integration into compact circuit designs. This operational amplifier is ideal for buffering analog-to-digital converters and other applications requiring high performance in low-voltage systems.
2-Ch Op Amp, 6.4MHz BW, 1.6V/µs SR, 3V-6V, TSSOP Product overview: TLV2463AQPWR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.4MHz, 1.6V, 3V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 6.4MHz, 1.6V, 3V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2463AQPWR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit Rail-to-Rail 14-TSSOP
IC OPAMP GP 6.4MHZ RRO 14TSSOP
IC OPAMP GP 2 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-TLV2463AQPWR | TLV2463AQPWR | 815-TLV2463AQPWR | TLV2463AQPWR |
| Product Name | 6.4MHz 1.6V 3V TSSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 6.4MHZ RRO 14TSSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||
| Supply Voltage (VS) | 3 volts | |||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | ||
| Bandwidth | 6.4 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |