The TLV2422CD is a dual, micropower, rail-to-rail output operational amplifier in an 8-pin SOIC package, optimized for single-supply operation from 3-V to 5-V. It features a common-mode input voltage range from 0 V to 4.5 V, supply current of 50 µA per channel, 600-Ω output drive capability, and an input offset voltage maximum of 2.5 mV at 25°C. The device operates from 0°C to 70°C and exhibits no phase inversion when inputs approach the supply rails.
Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2422CDG4 | TLV2422CDG4 | TLV2422CDG4 |
| Product Name | TLV2422 Dual, Wide-Input-Voltage uPower, Rail-To-Rail Single-Supply Operational Amplifier | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS |
| Supply Voltage (VS) | 2.7 to 10 volts | ||
| VOS | 2 millivolts | 0.3000 millivolts | |
| Quiescent Current (IQ) | 75 microamps | ||
| CMRR | 70 dB |