500-uA/CH 3-MHz Rail-to-Rail Input/Output Operational Amplifier with Shutdown 0- 25 Only
Manufacturer: Texas Instruments
Win Source Part Number: 797091-TLV2371TDA2
Packaging: Tube
Package: Die
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Family Name: TLV2371-DIE
Categories: Integrated Circuits (ICs)
Manufacturer Package: Die
Alternative Parts (Cross-Reference): 5962R1420601VXA; TLV2371TDA1;
Introduction Date: April 01, 2014
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
500-uA/CH 3-MHz Rail-to-Rail Input/Output Operational Amplifier with Shutdown 0- 25 Only Product overview: TLV2371TDA2 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLV2371TDA2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT DIE
IC OPAMP GP 1 CIRCUIT DIE
General Purpose Amplifier 1 Circuit Rail-to-Rail Die
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLV2371TDA2 | 797091-TLV2371TDA2 | 687-TLV2371TDA2 | TLV2371TDA2 | TLV2371TDA2 | TLV2371TDA2 |
| Product Name | TLV2371-DIE 500-uA/CH 3-MHz Rail-to-Rail Input/Output Operational Amplifier with Shutdown | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLV2371TDA2 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | 25 C (77 F) |