Texas Instruments TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR TLV2404IPWG4

Description
Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-TSSOP -40 to 125
Request a Quote
Description
Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV2404 is a quad operational amplifier with each channel operating at 880 nA supply current, featuring rail-to-rail input and output, reverse battery protection up to 18 V, and operation from 2.5 V to 16 V. It is available in a 14-pin TSSOP package with an industrial temperature range of -40°C to 125°C. The input common-mode range extends 5 V beyond the positive rail, and the gain bandwidth product is 5.5 kHz.

Datasheet Summary
Powered by GS/AI

The TLV2404 is a quad operational amplifier with each channel operating at 880 nA supply current, featuring rail-to-rail input and output, reverse battery protection up to 18 V, and operation from 2.5 V to 16 V. It is available in a 14-pin TSSOP package with an industrial temperature range of -40°C to 125°C. The input common-mode range extends 5 V beyond the positive rail, and the gain bandwidth product is 5.5 kHz.

Suppliers

Company
Product
Description
Supplier Links
TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR - TLV2404IPWG4 - Texas Instruments
Dallas, TX, United States
TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR
TLV2404IPWG4
TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR TLV2404IPWG4
Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-TSSOP -40 to 125

Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR 14-TSSOP -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLV2404IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2404IPWG4
Instrumentation, OP Amps, Buffer Amps TLV2404IPWG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now
Instrumentation, OP Amps, Buffer Amps - TLV2404IPWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLV2404IPWG4
Instrumentation, OP Amps, Buffer Amps TLV2404IPWG4
General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers
Product Number TLV2404IPWG4 TLV2404IPWG4
Product Name TLV2404 Quad MicroPower, RRIO Operational Amplifier with wide supply voltage range and high CMRR Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.5 to 16 volts
VOS 1.2 millivolts 0.3900 millivolts
Quiescent Current (IQ) 0.9500 microamps
CMRR 63 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126E/250 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
9 suppliers
TLE2022BM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088108Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.2500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
LM124M Quadruple Operational Amplifier - 7704301DA - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details