Vishay Intertechnology, Inc. Through Hole Resistors CMF5516R000BHEK

Description
16 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CMF5516R000BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5516R000BHEK-ND
Through Hole Resistors 541-CMF5516R000BHEK-ND
16 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16 OHM 1/2W 0.1% AXIAL - CMF5516R000BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/2W 0.1% AXIAL
CMF5516R000BHEK
RES 16 OHM 1/2W 0.1% AXIAL CMF5516R000BHEK
RES 16ohm 1/2W 0.1% AXIAL

RES 16ohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 16 .1% T-2 Ek E3 Vishay - 68P2013 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16 .1% T-2 Ek E3 Vishay
68P2013
Cmf-55 16 .1% T-2 Ek E3 Vishay 68P2013
CMF-55 16 .1% T-2 EK e3

CMF-55 16 .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CMF5516R000BHEK-ND CMF5516R000BHEK 68P2013
Product Name Through Hole Resistors RES 16 OHM 1/2W 0.1% AXIAL Cmf-55 16 .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details