Vishay Intertechnology, Inc. Metal Film Resistors - CMF5516R500DHBF

Description
Metal Film Resistors - Through Hole CMF-55 16.5 .5% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 16.5 .5% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5516R500DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5516R500DHBF
Metal Film Resistors - CMF5516R500DHBF
Metal Film Resistors - Through Hole CMF-55 16.5 .5% T-2 B14

Metal Film Resistors - Through Hole CMF-55 16.5 .5% T-2 B14

Supplier's Site
Through Hole Resistors - CMF5516R500DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516R500DHBF-ND
Through Hole Resistors CMF5516R500DHBF-ND
16.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5 .5% T-2 B14 Vishay - 68P2021 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5 .5% T-2 B14 Vishay
68P2021
Cmf-55 16.5 .5% T-2 B14 Vishay 68P2021
CMF-55 16.5 .5% T-2 B14

CMF-55 16.5 .5% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516R500DHBF CMF5516R500DHBF-ND 68P2021
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 16.5 .5% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details