Vishay Intertechnology, Inc. Through Hole Resistors CMF55174K60BHBF

Description
174.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
174.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55174K60BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55174K60BHBF-ND
Through Hole Resistors CMF55174K60BHBF-ND
174.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

174.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 174.6K OHM 1/2W 0.1% AXIAL - CMF55174K60BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174.6K OHM 1/2W 0.1% AXIAL
CMF55174K60BHBF
RES 174.6K OHM 1/2W 0.1% AXIAL CMF55174K60BHBF
RES 174.6Kohm 1/2W 0.1% AXIAL

RES 174.6Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 174.6 Kohm, +/0.1 Percent, 50 Ppm Vishay - 97C8765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 174.6 Kohm, +/0.1 Percent, 50 Ppm Vishay
97C8765
Cmf55, 174.6 Kohm, +/0.1 Percent, 50 Ppm Vishay 97C8765
CMF55, 174.6 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 174.6 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55174K60BHBF-ND CMF55174K60BHBF 97C8765
Product Name Through Hole Resistors RES 174.6K OHM 1/2W 0.1% AXIAL Cmf55, 174.6 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details