Vishay Intertechnology, Inc. RES 16.9K OHM 1/2W 0.1% AXIAL CMF5516K900BEEA70

Description
RES 16.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9K OHM 1/2W 0.1% AXIAL - CMF5516K900BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/2W 0.1% AXIAL
CMF5516K900BEEA70
RES 16.9K OHM 1/2W 0.1% AXIAL CMF5516K900BEEA70
RES 16.9Kohm 1/2W 0.1% AXIAL

RES 16.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K900BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K900BEEA70-ND
Through Hole Resistors CMF5516K900BEEA70-ND
16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 16.9K .1% T-9 Ea E3 Vishay - 68P1977 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 16.9K .1% T-9 Ea E3 Vishay
68P1977
Cmf-55-70 16.9K .1% T-9 Ea E3 Vishay 68P1977
CMF-55-70 16.9K .1% T-9 EA e3

CMF-55-70 16.9K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K900BEEA70 CMF5516K900BEEA70-ND 68P1977
Product Name RES 16.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55-70 16.9K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers