Vishay Intertechnology, Inc. Through Hole Resistors CMF55178R00FER6

Description
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55178R00FER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178R00FER6-ND
Through Hole Resistors CMF55178R00FER6-ND
178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 178 OHM 1/2W 1% AXIAL - CMF55178R00FER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/2W 1% AXIAL
CMF55178R00FER6
RES 178 OHM 1/2W 1% AXIAL CMF55178R00FER6
RES 178ohm 1/2W 1% AXIAL

RES 178ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,178Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 40C9331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
40C9331
Resistor,metal Film,178Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 40C9331
Resistor,Metal Film,178Ohms,250WV,1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,178Ohms,250WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178R00FER6-ND CMF55178R00FER6 40C9331
Product Name Through Hole Resistors RES 178 OHM 1/2W 1% AXIAL Resistor,metal Film,178Ohms,250Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260403 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers