Vishay Intertechnology, Inc. RES 16.5K OHM 1/2W 0.1% AXIAL CMF5516K500BHEB

Description
RES 16.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/2W 0.1% AXIAL - CMF5516K500BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 0.1% AXIAL
CMF5516K500BHEB
RES 16.5K OHM 1/2W 0.1% AXIAL CMF5516K500BHEB
RES 16.5Kohm 1/2W 0.1% AXIAL

RES 16.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K500BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500BHEB-ND
Through Hole Resistors CMF5516K500BHEB-ND
16.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 16.5K .1% T-2 Eb E3 Vishay - 68P1952 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K .1% T-2 Eb E3 Vishay
68P1952
Cmf-55 16.5K .1% T-2 Eb E3 Vishay 68P1952
CMF-55 16.5K .1% T-2 EB e3

CMF-55 16.5K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500BHEB CMF5516K500BHEB-ND 68P1952
Product Name RES 16.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 16.5K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details