Vishay Intertechnology, Inc. Through Hole Resistors CMF5516K500GLBF

Description
16.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
16.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5516K500GLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500GLBF-ND
Through Hole Resistors CMF5516K500GLBF-ND
16.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 16.5K OHM 1/2W 2% AXIAL - CMF5516K500GLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 2% AXIAL
CMF5516K500GLBF
RES 16.5K OHM 1/2W 2% AXIAL CMF5516K500GLBF
RES 16.5Kohm 1/2W 2% AXIAL

RES 16.5Kohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 16.5K 2% T-0 B14 Vishay - 68P1963 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 16.5K 2% T-0 B14 Vishay
68P1963
Cmf-55 16.5K 2% T-0 B14 Vishay 68P1963
CMF-55 16.5K 2% T-0 B14

CMF-55 16.5K 2% T-0 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516K500GLBF-ND CMF5516K500GLBF 68P1963
Product Name Through Hole Resistors RES 16.5K OHM 1/2W 2% AXIAL Cmf-55 16.5K 2% T-0 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details