Vishay Intertechnology, Inc. Through Hole Resistors CMF55178R00DHBF

Description
178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55178R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55178R00DHBF-ND
Through Hole Resistors CMF55178R00DHBF-ND
178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

178 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 178 OHM 1/2W 0.5% AXIAL - CMF55178R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/2W 0.5% AXIAL
CMF55178R00DHBF
RES 178 OHM 1/2W 0.5% AXIAL CMF55178R00DHBF
RES 178ohm 1/2W 0.5% AXIAL

RES 178ohm 1/2W 0.5% AXIAL

Supplier's Site
Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C9325 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C9325
Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C9325
Resistor,Metal Film,178Ohms,250WV,. 5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,178Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55178R00DHBF-ND CMF55178R00DHBF 40C9325
Product Name Through Hole Resistors RES 178 OHM 1/2W 0.5% AXIAL Resistor,metal Film,178Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details