Vishay Intertechnology, Inc. RES 172K OHM 1/2W 1% AXIAL CMF55172K00FKBF

Description
RES 172Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 172Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 172K OHM 1/2W 1% AXIAL - CMF55172K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 172K OHM 1/2W 1% AXIAL
CMF55172K00FKBF
RES 172K OHM 1/2W 1% AXIAL CMF55172K00FKBF
RES 172Kohm 1/2W 1% AXIAL

RES 172Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55172K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55172K00FKBF-ND
Through Hole Resistors CMF55172K00FKBF-ND
172 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

172 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 172 Kohm, +/1 Percent, 100 Ppm Vishay - 40C9265 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 172 Kohm, +/1 Percent, 100 Ppm Vishay
40C9265
Cmf55, 172 Kohm, +/1 Percent, 100 Ppm Vishay 40C9265
CMF55, 172 kOhm, +/- 1 Percent, 100 ppm

CMF55, 172 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55172K00FKBF CMF55172K00FKBF-ND 40C9265
Product Name RES 172K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 172 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 172000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details