Vishay Intertechnology, Inc. RES 16.9M OHM 1/2W 1% AXIAL CMF5516M900FKBF

Description
RES 16.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9M OHM 1/2W 1% AXIAL - CMF5516M900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9M OHM 1/2W 1% AXIAL
CMF5516M900FKBF
RES 16.9M OHM 1/2W 1% AXIAL CMF5516M900FKBF
RES 16.9Mohm 1/2W 1% AXIAL

RES 16.9Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516M900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516M900FKBF-ND
Through Hole Resistors CMF5516M900FKBF-ND
16.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.9 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C9040 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C9040
Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C9040
Resistor,Metal Film,16.9MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,16.9MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5516M900FKBF CMF5516M900FKBF-ND 40C9040
Product Name RES 16.9M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.9Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers