Vishay Intertechnology, Inc. RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FKEK

Description
RES 16.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/2W 1% AXIAL - CMF5516K500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/2W 1% AXIAL
CMF5516K500FKEK
RES 16.5K OHM 1/2W 1% AXIAL CMF5516K500FKEK
RES 16.5Kohm 1/2W 1% AXIAL

RES 16.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5516K500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5516K500FKEK-ND
Through Hole Resistors CMF5516K500FKEK-ND
16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

16.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5516K500FKEK CMF5516K500FKEK-ND
Product Name RES 16.5K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers